EN
  • EN
  • DE

MAX813LMJA/883B

Part No MAX813LMJA/883B
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829982-MAX813LMJA/883B
Ultra Librarian 3D Model Ultra Librarian MAX813LMJA/883B CAD Model

Description

The MAX813LMJA/883B from Maxim Integrated is a highly reliable and robust supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection to ensure that the system operates within specified power thresholds, enhancing the overall stability and safety of the application it is used in.

Key Features

  • Voltage Monitoring: This device is adept at supervising the system voltage levels, ensuring they remain within the acceptable range for the safe operation of the microprocessor and other sensitive components.
  • Power-On Reset: The MAX813LMJA/883B generates a reset signal when it detects that the power supply has fallen below a designated threshold. This reset signal is maintained for a minimum of 140ms after the supply voltage exceeds the reset threshold, providing a stable environment for the microprocessor to initialize.
  • Manual Reset: An additional feature is the manual reset input, which allows for an external signal to trigger a system reset, offering further control to the user or system designer.
  • Watchdog Timer: Embedded within the circuit is a watchdog timer that serves to ensure the system is operating correctly. If the microprocessor fails to provide a regular pulsing signal to the watchdog input, the timer will elapse, and a system reset will be initiated.
  • Military Standards Compliance: The MAX813LMJA/883B is designed to meet stringent military standards, ensuring its reliability and performance under extreme conditions.

Applications

The supervisory circuit is suitable for a wide range of applications, particularly where reliability and precision are paramount. It is commonly used in:

  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Industrial control systems
  • Military and aerospace electronics

Conclusion

In summary, the MAX813LMJA/883B supervisory circuit from Maxim Integrated is a critical component that offers power monitoring, system reset capabilities, and watchdog functions to maintain system integrity. Its compliance with military standards underscores its suitability for applications requiring the highest levels of reliability and durability.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0993 $114.1986
3+ $46.8507 $140.5521
4+ $45.3866 $181.5464
6+ $43.9226 $263.5356
7+ $42.4585 $297.2095
10+ $38.0663 $380.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 616 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess