EN
  • EN
  • DE

XC61CN1902NR

Part No XC61CN1902NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413143-XC61CN1902NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CN1902NR CAD Model

Description

The XC61CN1902NR is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specific threshold. These detectors are commonly used in microcontroller (MCU) based systems to ensure proper operation and prevent data corruption or system malfunction due to voltage drops.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to the microcontroller during power-up or voltage drops, ensuring proper initialization.
  • Power Supply Monitoring: Monitors the voltage level of a power supply and triggers an alert or shutdown if the voltage falls below a safe level.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is too low.
  • Embedded Systems: Used in embedded systems to monitor the power supply voltage and ensure reliable operation.
  • Industrial Control Systems: Monitors the power supply voltage in industrial control systems to prevent system failures due to voltage drops.

Features

  • Low Power Consumption: Minimizes power consumption to extend battery life in portable devices.
  • High Accuracy: Provides precise voltage detection to prevent false triggers and ensure reliable operation.
  • Small Package: Available in compact packages to save board space.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various applications.
  • Built-in Hysteresis: Prevents oscillations and chattering around the threshold voltage.
  • Open Drain Output: Offers flexibility in connecting to various logic circuits.

Benefits

  • Prevents Microcontroller Malfunction: Ensures proper initialization and operation of microcontrollers by providing a reliable reset signal.
  • Protects Against Undervoltage Conditions: Prevents damage to electronic components caused by voltage drops.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrated functionality reduces the need for external components.
  • Enhances System Reliability: Provides a robust and reliable voltage monitoring solution.

Additional Details

The XC61CN1902NR has a detection voltage of 1.9V. It is commonly available in SOT-25 or similar surface-mount packages. The operating temperature range is typically -40°C to +85°C. The quiescent current is usually in the microampere range. The output is an N-channel open drain output. Always refer to the datasheet for comprehensive technical specifications, timing diagrams, and application guidelines.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1795 $58.3375
785+ $0.1474 $115.7090
1,215+ $0.1428 $173.5020
1,675+ $0.1381 $231.3175
2,165+ $0.1335 $289.0275
2,900+ $0.1197 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,645 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess