EN
  • EN
  • DE

XC61CN2202NR

Part No XC61CN2202NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413154-XC61CN2202NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CN2202NR CAD Model

Description

The XC61CN2202NR is a voltage detector manufactured by Torex Semiconductor Ltd. It is a precision voltage monitoring IC designed to trigger a reset signal when the input voltage drops below a specified threshold. This functionality is crucial for ensuring the stable and reliable operation of microcontroller-based systems and preventing data corruption due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to the microcontroller during power-up or brown-out conditions.
  • Power Supply Monitoring: Continuously monitors the supply voltage and generates an alert or shutdown signal when the voltage falls below a safe level.
  • Battery Management Systems: Protects batteries from deep discharge by disabling the load when the battery voltage is too low, extending battery life.
  • Embedded Systems: Used in embedded systems to ensure stable operation in the event of voltage fluctuations or power interruptions.
  • Industrial Control Systems: Monitors the power supply voltage in industrial automation equipment to prevent system failures due to voltage drops.

Features

  • Low Power Consumption: Minimizes current draw, making it suitable for battery-powered applications.
  • High Accuracy Voltage Detection: Provides precise voltage monitoring for reliable and predictable system behavior.
  • Small Package Size: Available in compact surface-mount packages to save valuable board space.
  • Wide Operating Voltage Range: Can operate over a broad range of supply voltages, providing versatility in different applications.
  • Built-in Hysteresis: Prevents oscillations and false triggering around the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits.

Benefits

  • Prevents Microcontroller Malfunction: Ensures proper initialization and operation of microcontrollers, preventing data corruption and system crashes.
  • Protects Against Undervoltage Conditions: Safeguards electronic components from damage caused by voltage drops.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrated functionality reduces the need for external components, streamlining circuit design.
  • Enhances System Reliability: Provides a robust and reliable voltage monitoring solution, increasing overall system stability.

Additional Details

The XC61CN2202NR features a detection voltage of 2.2V. It typically comes in a small SOT-25 or similar surface-mount package. The operating temperature range is commonly -40°C to +85°C. The quiescent current is usually very low, in the microampere range. The output is an N-channel open drain. Always consult the datasheet for complete electrical specifications, timing diagrams, and application notes.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess