EN
  • EN
  • DE

XC61CN2802PRN

Part No XC61CN2802PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413179-XC61CN2802PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CN2802PRN CAD Model

Description

The XC61CN2802PRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and assert a reset signal when the voltage drops below a specified threshold. This function is vital for maintaining the stability and preventing malfunctions in electronic systems that are sensitive to voltage fluctuations.

Applications

  • Microcontroller Supervision: Provides reset functionality to microcontrollers during power-up, power-down, or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, providing an alert or initiating a shutdown if the voltage falls out of regulation.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by shutting down the system before the battery voltage reaches a critical level.
  • Memory Protection: Prevents data corruption in volatile memory by asserting a reset during undervoltage conditions.
  • Industrial Control Systems: Enhances the reliability of industrial equipment by monitoring voltage levels and responding to voltage drops.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers the reset signal at the specified threshold.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Available in compact packages such as SOT-23, saving valuable board space.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage, ensuring stable and reliable operation.
  • Open Drain Output: Offers flexibility in interfacing with different logic levels.

Benefits

  • Increased System Reliability: Prevents system crashes and data corruption caused by voltage fluctuations.
  • Data Integrity: Protects critical data stored in volatile memory during power failures.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functions into a single chip.
  • Reduced Board Space: Compact package size allows for smaller and more efficient circuit designs.

Additional Details

The XC61CN2802PRN has a detection voltage of 2.8V. It features an N-channel open drain output. Consult the datasheet for detailed electrical characteristics, pinout, and operating temperature range.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess