EN
  • EN
  • DE

XC61FC2842MR

Part No XC61FC2842MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413274-XC61FC2842MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61FC2842MR CAD Model

Description

The XC61FC2842MR is a voltage detector IC from Torex Semiconductor Ltd. designed to monitor voltage levels and generate a reset signal when the voltage falls below a specific threshold. This ensures stable operation for microcontrollers and other sensitive electronic components by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller initialization after power outages or voltage fluctuations.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, protecting connected devices.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and prolong battery life.
  • Industrial control systems: Provides a reliable reset signal in environments with unstable power sources.
  • Consumer electronics: Protects sensitive components in devices like smartphones and tablets from voltage drops.

Features

  • High-accuracy voltage detection: Provides precise monitoring of voltage levels for reliable reset triggering.
  • Low operating voltage: Suitable for integration in low-power applications.
  • Small package size: Available in compact packages to minimize board space requirements.
  • Low current consumption: Minimizes power drain on the system for extended battery life.
  • Built-in hysteresis: Prevents output oscillation near the threshold voltage, ensuring stable operation.

Benefits

  • Improved system reliability: Prevents unpredictable microcontroller behavior caused by voltage fluctuations.
  • Extended battery life: Prevents deep discharge of batteries by shutting down the system at low voltage.
  • Reduced component damage: Protects sensitive electronic components from potentially damaging undervoltage conditions.
  • Simplified system design: Integrates voltage detection and reset functions into a single integrated circuit.
  • Cost-effective solution: Provides a reliable and affordable voltage monitoring solution.

The XC61FC2842MR features a detection voltage of 2.84V. The 'MR' suffix typically refers to a specific package type and taping option. It outputs a CMOS signal when a voltage drop is detected. Torex Semiconductor datasheets provide precise specifications, including supply voltage ranges, operating temperature ranges, and output voltage levels. Always consult the official datasheet for detailed and accurate technical information.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess