EN
  • EN
  • DE

XC6201P242MR

Part No XC6201P242MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Positive Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413414-XC6201P242MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6201P242MR CAD Model

Description

The XC6201P242MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 2.4V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. Its features include low quiescent current, overcurrent protection, thermal shutdown, and a small package size, making it ideal for portable and battery-powered applications.

Applications

  • Battery-Powered Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and portable media players.
  • Wearable Electronics: Regulating voltage in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing stable power for sensors and communication modules in IoT devices.
  • Wireless Communication: Powering RF transceivers and other wireless communication components.
  • Microcontroller Power Supplies: Supplying regulated 2.4V power to microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown: Protects the regulator from overheating under fault conditions.
  • Short-Circuit Protection: Protects the regulator and load in the event of a short circuit.
  • Small Package: Allows for compact designs and easy integration into space-constrained applications.

Benefits

  • Extends Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Protects Sensitive Components: Overcurrent and thermal shutdown protection enhance system reliability and prevent damage.
  • Simplifies Circuit Design: Integrated features reduce the need for external components.
  • Enables Compact Designs: Small package allows for integration into space-limited applications.
  • Provides Stable 2.4V Output: Ensures consistent performance of connected components.

Additional Details

The XC6201P242MR LDO regulator provides a fixed output voltage of 2.4V, as indicated by the '24' in the part number. The 'MR' suffix typically denotes the package type, which is often a small SOT-25 or similar surface-mount package. It is designed to operate over a wide temperature range. The low dropout voltage is a key feature, allowing the regulator to maintain a stable output even when the input voltage is close to 2.4V, which is especially important in battery-powered applications. The overcurrent protection and thermal shutdown features prevent damage to the regulator and the load in the event of a fault condition. The low quiescent current minimizes power consumption when the regulator is not actively supplying current, thereby extending battery life. Its small size and integrated protection features make it well-suited for a wide range of portable and space-constrained applications requiring a stable and efficient 2.4V supply. The datasheet provides detailed specifications, including input voltage range, output current capability, and thermal resistance.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7131 $59.6882
52+ $2.2257 $115.7364
81+ $2.1564 $174.6684
111+ $2.0871 $231.6681
144+ $2.0178 $290.5632
192+ $1.8087 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess