EN
  • EN
  • DE
  • IT

XC6201P502MRN

Part No XC6201P502MRN
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23-5
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
RoHS State Request Verification
Win Source Part Number 758514-XC6201P502MRN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6201P502MRN CAD Model

Description

The XC6201P502MRN is a highly accurate, low power consumption, positive voltage regulator manufactured by Torex Semiconductor Ltd. This LDO (Low Dropout) regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It's ideal for battery-powered devices and applications requiring minimal power loss and high precision.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable devices for voltage regulation.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Utilized in Internet of Things (IoT) devices requiring low power consumption.
  • Wireless Communication Modules: Integrated into wireless modules such as Bluetooth and Wi-Fi for stable power supply.
  • Microcontroller Power Supply: Provides a stable power supply for microcontrollers and microprocessors.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High Accuracy: Provides a highly accurate output voltage with minimal variation.
  • Low Power Consumption: Features a low quiescent current, minimizing power loss.
  • Small Package: Available in a compact package, such as SOT-23 or DFN, for space-constrained applications.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating.

Benefits

  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Stable Output Voltage: High accuracy ensures reliable performance of connected devices.
  • Compact Design: Small package allows for high-density board layouts.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Versatile Application: Suitable for a wide range of low-power applications.

Specifications

The XC6201P502MRN has a fixed output voltage of 5.0V with high accuracy, typically ±1%. It operates with a low quiescent current, typically a few microamperes. The dropout voltage is very low, allowing it to regulate the output voltage even when the input voltage is close to the output voltage. The operating temperature range typically spans from -40°C to +85°C. The package is designed for surface mount technology (SMT), facilitating automated assembly processes. It includes built-in protection features such as overcurrent protection and thermal shutdown protection for added safety.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess