EN
  • EN
  • DE

XC6202P332FRN

Part No XC6202P332FRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413482-XC6202P332FRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6202P332FRN CAD Model

Description

The XC6202P332FRN is a low dropout (LDO) voltage regulator IC manufactured by Torex Semiconductor. It's designed to provide a stable 3.3V output voltage with high accuracy and low power consumption, making it suitable for various battery-powered and portable applications. The device utilizes a CMOS process to achieve efficient performance and includes built-in protection features for enhanced reliability.

Applications

  • Smartphones and Tablets: Used for powering various internal circuits requiring a stable 3.3V supply.
  • Wireless Modules (Bluetooth, Wi-Fi): Provides a regulated voltage supply for stable wireless communication.
  • Portable Media Players: Powers the audio codec and other essential components.
  • Wearable Devices (Smartwatches, Fitness Trackers): Offers efficient power management in compact devices.
  • Microcontrollers and Microprocessors: Regulates the voltage supply for reliable operation.
  • IoT (Internet of Things) Devices: Powers sensors and communication modules in connected devices.

Features

  • Output Voltage: Fixed 3.3V output voltage.
  • High Accuracy: Precise voltage regulation for sensitive circuits.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltages.
  • Low Power Consumption: Minimizes current draw, extending battery life.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit condition.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package: Available in compact packages like SOT-25 and DFN for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of connected devices with a stable 3.3V output.
  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Protection Features: Built-in overcurrent and short circuit protection enhance system reliability.
  • Compact Size: Small package options enable integration into miniature electronic devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The XC6202P332FRN has a typical input voltage range compatible with battery voltages. The low dropout voltage allows it to maintain a stable output even when the input voltage approaches the output voltage. The quiescent current is very low, further contributing to its energy efficiency. It operates over a wide temperature range, making it suitable for various environmental conditions. The package is typically a small surface-mount package, allowing for high-density board designs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess