The XC6202P362FR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 3.6V output voltage even when the input voltage is close to the desired output. This LDO regulator is well-suited for battery-powered devices, portable electronics, and other applications where efficiency and a stable voltage supply are critical.
Applications
- Battery-powered devices: Provides stable voltage for microcontrollers, sensors, and other components.
- Portable electronics: Powers various circuits in smartphones, tablets, and other portable devices.
- Wireless communication devices: Regulates voltage for RF transceivers and other sensitive circuits.
- Microcontroller power supplies: Provides a stable 3.6V supply for various microcontrollers.
- Sensor circuits: Regulates the voltage supply for precision sensors.
Features
- Low dropout voltage: Maintains a stable output voltage even with low input voltage.
- High accuracy: Provides a precise 3.6V output voltage.
- Low quiescent current: Minimizes power consumption for extended battery life.
- Overcurrent protection: Protects the regulator and the load from damage.
- Small package size: Allows for compact circuit designs.
Benefits
- Extended battery life: Low power consumption makes it suitable for battery-powered applications.
- Improved system performance: Stable output voltage ensures reliable operation of sensitive circuits.
- Reduced board space: Small package size allows for compact designs.
- Enhanced system protection: Overcurrent protection prevents damage to the regulator and the load.
- Simplified circuit design: Easy to integrate into existing systems.
Additional Details
The XC6202P362FR has a fixed output voltage of 3.6V and is housed in a SOT-89 package. It also features built-in overcurrent protection and operates over a wide temperature range. The regulator's low quiescent current minimizes power loss, making it an ideal choice for battery-powered equipment. The combination of low dropout voltage and small package size makes it a versatile solution for numerous applications.