The XC6203E352FR is a highly accurate, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It is ideal for battery-powered devices and other applications where efficiency and space are critical.
Applications
- Power management in battery-powered devices.
- Voltage regulation for microcontrollers and sensors.
- Post-regulation for DC-DC converters.
- Noise filtering for sensitive analog circuits.
- Powering RF modules and wireless communication devices.
Features
- Low dropout voltage (LDO).
- High output voltage accuracy.
- Low quiescent current.
- Overcurrent protection.
- Short circuit protection.
- Thermal shutdown protection.
- Small package options (e.g., SOT-25, SOT-89).
- Fixed output voltage: 3.5V (in this case, E35 is part of the identifier which usually implies 3.5V)
Benefits
- Stable output voltage: Provides a consistent power supply for reliable operation.
- Low power consumption: Extends battery life in portable devices.
- Small size: Saves board space in compact applications.
- Protection features: Prevents damage from overcurrent, short circuits, and overheating.
Technical Specifications: The XC6203E352FR features a low dropout voltage, typically in the range of 100mV to 200mV at a specific output current. The output voltage accuracy is typically ±2%. The quiescent current is very low, typically in the range of a few microamps. It operates over a wide temperature range, usually -40°C to +85°C. The input voltage range is also specified in the datasheet. This specific part number has a 3.5V output voltage (E35 indicates this). Consult the official datasheet for definitive specifications.