EN
  • EN
  • DE

XC6206P262PRN

Part No XC6206P262PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413717-XC6206P262PRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6206P262PRN CAD Model

Description

The XC6206P262PRN is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable 2.6V output voltage from a higher input voltage, while consuming minimal power. The regulator is ideally suited for battery-powered applications and portable electronic devices that require efficient and accurate voltage regulation. Its compact size and protection features make it a reliable choice for diverse applications.

Applications

  • Mobile phones and smartphones: Powering various components such as microprocessors and memory.
  • Portable media players: Providing stable voltage for audio and video processing circuits.
  • Wireless communication devices: Regulating voltage for RF transceivers and other sensitive circuits.
  • Wearable electronics: Supplying power to sensors, microcontrollers, and displays.
  • IoT (Internet of Things) devices: Ensuring stable operation in low-power sensor nodes and communication modules.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise 2.6V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Built-in Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit, preventing further damage.
  • Small Package Size: Available in compact packages like SOT-25 for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption and low dropout voltage maximize the operational time of battery-powered devices.
  • Stable and Reliable Operation: High accuracy and protection features ensure consistent performance under varying conditions.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Compact Solution: Small package size allows for easy integration into portable devices.
  • Protection Against Damage: Overcurrent and short-circuit protection safeguard the regulator and connected circuitry.

Additional Details

The XC6206P262PRN typically operates with an input voltage range slightly above its 2.6V output. The quiescent current is very low, often in the microampere range, making it suitable for always-on applications. It also includes a chip enable pin, which allows the regulator to be completely shut down to further reduce power consumption when not needed. The device is commonly used in applications where space is a premium and efficient power management is essential.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess