The XC6206P422MR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable output voltage, making it suitable for battery-powered devices and applications requiring precise voltage regulation.
Applications
- Battery-Powered Devices
- Mobile Phones
- Wireless Communication Equipment
- Portable Audio Players
- Microcontroller Power Supplies
Features
- Low Dropout Voltage
- High Output Voltage Accuracy
- Low Power Consumption
- Small Package (SOT-25)
- Overcurrent Protection
Benefits
- Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
- Stable Voltage Output: High output voltage accuracy ensures consistent performance of connected components.
- Protection against Overloads: Overcurrent protection safeguards the regulator and connected circuitry.
- Compact Design: Small SOT-25 package minimizes board space requirements.
- Efficient Power Conversion: Low dropout voltage allows for efficient regulation even with low input voltages.
Technical Specifications
The XC6206P422MR typically features an output voltage of 4.2V. It has a low dropout voltage, allowing it to operate with input voltages close to the output voltage. The device also includes built-in overcurrent protection to prevent damage from excessive loads. The SOT-25 package allows for easy surface mounting.
This LDO regulator is ideal for use in portable electronic devices where battery life and precise voltage regulation are critical. Its small size and low power consumption make it a popular choice for a wide range of applications.