EN
  • EN
  • DE

XC6206P432MR

Part No XC6206P432MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Low ESR Cap.Compatible Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281687-XC6206P432MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6206P432MR CAD Model

Description

The XC6206P432MR is a highly precise, low power consumption, and low dropout (LDO) voltage regulator manufactured by Torex Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for battery-powered devices and other applications where power efficiency is crucial.

Applications:

  • Battery-Powered Devices: Regulating voltage in smartphones, tablets, wearables, and other portable electronics.
  • Microcontrollers: Providing a stable power supply for microcontrollers and other digital circuits.
  • Wireless Communication Devices: Powering RF transceivers, Bluetooth modules, and other wireless components.
  • Sensors: Supplying a regulated voltage to sensors and data acquisition systems.
  • Memory Devices: Powering memory ICs such as RAM and Flash memory.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise output voltage with minimal deviation.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected load from damage due to excessive output current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit, preventing damage to the regulator and load.
  • Small Package: Available in compact packages for space-constrained applications.
  • Enable/Disable Function: Allows the regulator to be turned on and off, reducing power consumption when not needed.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage maximize battery runtime.
  • Stable Output Voltage: High accuracy and good transient response ensure a consistent supply voltage for sensitive circuits.
  • Protection Against Fault Conditions: Overcurrent and short-circuit protection enhance system reliability.
  • Simplified System Design: Integrated features and small package simplify circuit design and reduce board space.

Additional Details: The XC6206P432MR has a fixed output voltage of 4.3V. It typically supports an input voltage range of 2.0V to 6.0V and an output current of up to 200mA. The dropout voltage is typically around 200mV at the maximum output current. It is available in a SOT-23 package. Quiescent current is typically very low (a few microamps). Consult the datasheet for exact specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess