EN
  • EN
  • DE

TL750L05CKVURG3

Part No TL750L05CKVURG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 2mA to 12mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1107943-TL750L05CKVURG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL750L05CKVURG3 CAD Model

Description

TL750L05CKVURG3 Voltage Regulator by Texas Instruments

The TL750L05CKVURG3 is a highly reliable, low-dropout voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is part of the TL750 series, which is known for its ability to provide clean, consistent power to sensitive electronic circuits. It is an ideal choice for applications that require a stable 5V power supply with low noise and high accuracy.

This voltage regulator can deliver up to 150mA of output current with a dropout voltage of typically 150mV at full load, which makes it highly efficient for battery-powered devices. The TL750L05CKVURG3 is designed to maintain a stable 5V output even with variations in input voltage or load conditions, ensuring reliable performance for critical applications.

The device comes in a TO-92 package, which is a through-hole mounting design that is easy to handle and integrate into a wide range of electronic assemblies. The TO-92 package provides a compact solution without sacrificing thermal performance, allowing the device to operate over a wide temperature range.

Safety and reliability are key features of the TL750L05CKVURG3. It includes built-in protection features such as thermal shutdown, overcurrent protection, and reverse battery protection. These safeguards help to prevent damage to the voltage regulator and the connected electronic components in the event of abnormal operating conditions.

With its low quiescent current, the TL750L05CKVURG3 is also an excellent choice for power-sensitive applications. It is designed to minimize power consumption when idle, which extends the battery life of portable devices. Additionally, the regulator's low noise performance makes it suitable for use in RF and audio applications where power supply noise can affect the quality of the signal.

Overall, the TL750L05CKVURG3 from Texas Instruments is a robust, efficient, and reliable solution for maintaining a stable 5V power supply in a variety of electronic applications. Its combination of low dropout performance, protection features, and low power consumption makes it a versatile choice for designers and engineers looking to enhance the performance and reliability of their electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6402 $53.4814
16+ $6.2689 $100.3024
25+ $6.0730 $151.8250
35+ $5.8771 $205.6985
45+ $5.6812 $255.6540
59+ $5.0935 $300.5165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess