EN
  • EN
  • DE

XC6207A272MR-G

Part No XC6207A272MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413760-XC6207A272MR-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6207A272MR-G CAD Model

Description

The XC6207A272MR-G is a high-speed, low-noise LDO (Low Dropout) regulator produced by Torex Semiconductor Ltd. It is specifically designed for applications that require a stable and clean voltage supply, especially in noise-sensitive circuits. It features a small package size and high ripple rejection, making it ideal for portable electronic devices, wireless communication modules, and various other applications.

Applications

  • RF Modules: Provides stable power for sensitive radio frequency circuits in wireless communication devices.
  • High-Precision Analog Circuits: Regulates voltage for data acquisition systems and instrumentation.
  • Portable Audio Equipment: Ensures a clean power supply for audio amplifiers and digital signal processors, reducing noise and distortion.
  • Camera Modules: Powers image sensors and processors in digital cameras and mobile devices.
  • Optical Sensors: Regulates voltage for light detectors and related circuits in optical sensing applications.

Features

  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a clean output.
  • Low Noise: Generates minimal output noise, suitable for sensitive analog and RF circuits.
  • Fast Transient Response: Quickly adjusts to changes in load current, maintaining stable voltage output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Small Package Size: Available in compact packages like SOT-25 or similar for space-constrained applications.

Benefits

  • Improved Signal Quality: Reduced noise and ripple ensure cleaner signals in sensitive circuits.
  • Stable and Reliable Operation: Fast transient response maintains consistent performance under varying load conditions.
  • Extended Battery Life: Low dropout voltage and low quiescent current maximize the operational time of battery-powered devices.
  • Compact Solution: Small package size allows for easy integration into portable devices.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and connected circuitry.

Additional Details

The XC6207A272MR-G provides a 2.7V fixed output voltage. It is designed for applications where low noise and high ripple rejection are critical. The regulator is typically used in applications where power supply noise can significantly impact the performance of sensitive analog or RF circuits. It features a chip enable pin for power saving when the regulator is not needed. The "-G" suffix often indicates that the product is lead-free and RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess