EN
  • EN
  • DE

XC6209A252MRN

Part No XC6209A252MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413779-XC6209A252MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6209A252MRN CAD Model

Description

The XC6209A252MRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and efficient voltage supply for a wide range of electronic devices. The key feature of this regulator is its low quiescent current and high accuracy, making it suitable for battery-powered and portable applications where energy conservation is critical.

Applications

  • Smartphones and Tablets: Providing stable power for sensitive components like processors and memory.
  • Wearable Devices: Powering microcontrollers and sensors in smartwatches and fitness trackers.
  • Wireless Communication Modules: Supplying a regulated voltage for RF transceivers and Bluetooth modules.
  • Portable Medical Devices: Ensuring accurate and reliable power for medical sensors and monitoring equipment.
  • IoT Devices: Providing a stable power source for low-power sensors and microcontrollers in IoT applications.

Features

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise output voltage with minimal deviation.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating and damage by shutting down the regulator when temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages like SOT-23 or DFN, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current reduces power consumption, extending battery life in portable devices.
  • Stable and Reliable Power Supply: Provides a consistent output voltage, ensuring optimal performance of connected devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown protection enhance reliability and prevent damage.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying the overall circuit design.

Additional Details

The XC6209A252MRN operates with an input voltage range typically from 1.8V to 6.0V and provides a fixed output voltage of 2.5V. It incorporates built-in protection features to ensure safe and reliable operation. The device is commonly used in applications requiring low power consumption and a stable voltage supply. The MRN suffix typically indicates a specific tape and reel packaging option for automated assembly. This LDO regulator is an excellent solution for applications where efficient power management is crucial.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess