EN
  • EN
  • DE

XC6209B332MR

Part No XC6209B332MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413838-XC6209B332MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209B332MR CAD Model

Description

The XC6209B332MR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed for use in various portable electronic devices, providing a stable and regulated 3.3V output voltage. Its key features include low quiescent current, high accuracy, and built-in protection functions.

Applications

  • Microcontroller Power Supplies: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Memory Devices: Regulating power to SRAM, Flash memory, and other memory components.
  • Sensor Power Supplies: Providing clean and regulated power to analog and digital sensors.
  • RF Transceivers: Ensuring stable voltage for wireless communication modules.
  • Portable Instrumentation: Powering handheld measurement devices and testing equipment.

Features

  • Low Dropout Voltage: Maintains output voltage regulation even with a small difference between input and output voltages.
  • High Output Voltage Accuracy: Provides a precise output voltage of 3.3V with typically ±2% accuracy.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Limits output current to protect the regulator and connected circuitry.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit condition.
  • Thermal Shutdown Protection: Protects the device from damage due to overheating.
  • Small Package Size: Available in compact packages such as SOT-25 or DFN.
  • Ceramic Capacitor Compatible: Operates stably with ceramic output capacitors.

Benefits

  • Prolonged Battery Life: Low quiescent current and high efficiency contribute to longer operating times for battery-powered devices.
  • Stable and Reliable Operation: Accurate output voltage ensures consistent performance of connected components.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Easy to use with minimal external components required.

Additional Details

The XC6209B332MR operates with an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.3V. It's designed to deliver a stable voltage even when the input voltage fluctuates, making it suitable for battery-powered applications. The internal circuitry includes a reference voltage, error amplifier, and output transistor. The use of ceramic capacitors ensures stable operation and reduces the overall solution size. The device's protection features ensure reliable performance in demanding environments.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2504 $50.0800
490+ $0.2055 $100.6950
755+ $0.1990 $150.2450
1,040+ $0.1926 $200.3040
1,345+ $0.1862 $250.4390
1,800+ $0.1669 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,975 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess