EN
  • EN
  • DE

MC33762DM-3030R2

Part No MC33762DM-3030R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V/3V MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MC33762
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number =MC33762DM=3030R2, MC33762DM3030R2, MC33762DM-303OSTR, MC33762DM-303OSCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883397-MC33762DM-3030R2
Ultra Librarian 3D Model Ultra Librarian MC33762DM-3030R2 CAD Model

Description

ON Semiconductor MC33762DM-3030R2: Ultra-Low Noise, High PSRR Linear Regulator

The MC33762DM-3030R2 from ON Semiconductor is a highly efficient linear voltage regulator designed to deliver exceptional performance for noise-sensitive applications. This advanced component is an ideal solution for powering precision analog circuits, RF systems, and other applications where a stable and clean power supply is critical.

Key Features

  • Ultra-Low Output Noise: The MC33762DM-3030R2 boasts an ultra-low output noise level of just 13.2 µVRMS over a 10 Hz to 100 kHz bandwidth, making it one of the best choices for applications demanding minimal interference and noise.
  • High Power Supply Rejection Ratio (PSRR): With a high PSRR of 70 dB at 1 kHz, this regulator effectively suppresses variations in the input voltage, ensuring a consistent and reliable output.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5 V to 20 V, providing flexibility in various system designs and ensuring compatibility with a broad range of input sources.
  • Fixed Output Voltage: This particular model offers a fixed output voltage of 3.0 V, suitable for a wide array of low-voltage applications.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Current Limit Protection: The built-in current limit protection prevents excessive current draw that could otherwise harm the regulator or the powered device.
  • Small Package Size: The compact DFN-8 package (3 mm x 3 mm) allows for a minimal footprint on the PCB, making it ideal for space-constrained applications.

Applications

The MC33762DM-3030R2 is particularly suited for powering high-precision analog circuits such as ADCs, DACs, and audio amplifiers, where a noise-free power supply is crucial. It is also an excellent choice for RF applications, including wireless communication devices, where a clean power source can significantly enhance performance by reducing signal interference. Additionally, its high PSRR and low noise characteristics make it a preferred choice for sensitive instrumentation and medical equipment that require a stable and interference-free power supply.

With its combination of low noise, high PSRR, and robust protection features, the MC33762DM-3030R2 from ON Semiconductor is a top-tier power management solution for designers looking to optimize the performance and reliability of their sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
155+ $0.7562 $117.2110
240+ $0.7325 $175.8000
330+ $0.7089 $233.9370
425+ $0.6853 $291.2525
565+ $0.6144 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess