The XC6209F12APR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage from a higher input voltage. The '12A' in the part number typically signifies an output voltage of 1.2V. The 'APR' indicates a specific package type or feature set.
Applications
- Portable electronic devices (e.g., smartphones, tablets)
- Battery-powered equipment
- Microcontroller power supplies
- Wireless communication devices
- Sensor circuits
- Wearable technology
Features
- Low dropout voltage.
- High output voltage accuracy.
- Low quiescent current.
- Overcurrent protection.
- Short circuit protection.
- Thermal shutdown protection.
- Small package size.
Benefits
- Stable and reliable power supply for sensitive electronic components.
- Extended battery life in portable devices due to low quiescent current.
- Protection against overcurrent, short circuits, and thermal overload.
- Compact size for space-constrained applications.
- Improved system performance and reliability.
Additional Details
The XC6209F12APR usually comes in a small surface-mount package (e.g., SOT-25). The input voltage range is typically a few volts above the output voltage. The regulator features a built-in enable/disable control for power management. The output voltage is fixed at 1.2V, but other variants with different output voltages are available in the XC6209 series. Proper bypassing with ceramic capacitors is essential for stable operation.