EN
  • EN
  • DE

XC6209F502MR

Part No XC6209F502MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 712911-XC6209F502MR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6209F502MR CAD Model

Description

The XC6209F502MR is a highly precise, low power consumption, positive voltage regulator manufactured by Torex Semiconductor Ltd. It utilizes CMOS process technology to achieve low dropout voltage and high ripple rejection, making it suitable for various battery-powered and portable devices. This regulator is designed to deliver a stable 5.0V output voltage with a minimal quiescent current, extending the operational lifespan of battery-driven applications.

Applications:

  • Smartphones and Mobile Devices: Power management for core components and peripherals.
  • Wireless Communication Devices: Regulating voltage for Bluetooth modules, Zigbee devices, and other RF transceivers.
  • Wearable Electronics: Power supply for smartwatches, fitness trackers, and health monitoring devices.
  • IoT (Internet of Things) Devices: Supplying stable voltage for sensors, microcontrollers, and communication modules in IoT applications.
  • Portable Medical Devices: Powering sensors and processing units in portable blood glucose meters, heart rate monitors, and other diagnostic tools.

Features:

  • Output Voltage: Fixed 5.0V output voltage.
  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • High Ripple Rejection: Provides a stable output voltage even with noisy input power.
  • Low Quiescent Current: Reduces power consumption during standby and operation.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.
  • CMOS Process: Ensures low power consumption and high efficiency.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Voltage Regulation: High ripple rejection ensures a clean and stable output voltage, improving the performance and reliability of connected components.
  • Protection Against Overload: Overcurrent protection safeguards the regulator and other components from potential damage.
  • Compact Design: Small package size allows for integration into space-limited applications.
  • Improved System Efficiency: The CMOS design provides high efficiency, reducing heat generation and improving overall system performance.

Additional Details:

The XC6209F502MR operates over a wide input voltage range, allowing it to accommodate various power sources. It also includes built-in thermal shutdown protection to prevent overheating in demanding applications. The regulator is available in a small SOT-25 package, making it easy to integrate into existing designs. Detailed specifications include an input voltage range of 2.0V to 6.0V, an output voltage accuracy of ±2%, and a typical quiescent current of 4.0 μA. It is designed to be stable with ceramic capacitors, further simplifying the design process and reducing component count.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2288 $50.3360
535+ $0.1877 $100.4195
825+ $0.1819 $150.0675
1,140+ $0.1760 $200.6400
1,470+ $0.1701 $250.0470
1,970+ $0.1525 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess