EN
  • EN
  • DE

XC6210A182MRN

Part No XC6210A182MRN
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842700-XC6210A182MRN
Ultra Librarian 3D Model Ultra Librarian XC6210A182MRN CAD Model

Description

The XC6210A182MRN is a low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is designed for applications requiring stable and efficient voltage regulation, particularly in battery-powered devices.

Applications:

  • Wearable Electronics: Powering sensors, microcontrollers, and display components.
  • IoT Devices: Regulating voltage for wireless communication modules and sensor networks.
  • Portable Medical Devices: Ensuring reliable power for diagnostic and monitoring equipment.
  • Wireless Communication Equipment: Providing stable voltage for RF transceivers and baseband processors.
  • Handheld Instruments: Offering efficient power management for measurement and control devices.

Features:

  • Low Power Consumption: Minimizes energy waste during active and standby modes, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and consistent output voltage for reliable operation.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output for increased efficiency.
  • Overcurrent Protection: Protects the regulator and downstream circuitry from excessive current.
  • Thermal Shutdown Protection: Disables the regulator in the event of overheating to prevent damage.
  • Compact Package: Available in small packages, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Stable and Reliable Operation: Accurate output voltage ensures consistent performance across various operating conditions.
  • Increased Efficiency: Low dropout voltage minimizes power loss, enhancing overall system efficiency.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown features safeguard the regulator and connected components.
  • Small Footprint: Allows for easy integration into compact electronic designs.

Additional Details:

The XC6210A182MRN typically operates with an input voltage range of 1.8V to 6.0V, delivering a fixed output voltage of 1.8V. The dropout voltage is usually very low, around 200mV at the rated current. This regulator typically comes in a SOT-25 or similar small package. It also has a chip enable pin (CE) for shutting down the regulator to save power. The operating temperature range is -40°C to +85°C. This device is also RoHS compliant.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess