EN
  • EN
  • DE

XC6215P162HR

Part No XC6215P162HR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description 0.8μA Low Power Consumption Voltage Regulator with ON/OFF Switch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414117-XC6215P162HR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6215P162HR CAD Model

Description

The XC6215P162HR is a highly accurate, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable output voltage even with fluctuating input voltage and load conditions, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Smartphones and mobile devices: Power management for core processors and peripherals.
  • Wearable devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) devices: Power supply for sensors, microcontrollers, and communication modules.
  • Portable medical devices: Powering sensitive electronic components in diagnostic and monitoring equipment.
  • Wireless communication devices: Regulating voltage for RF transceivers and other critical circuits.

Features:

  • High Accuracy: Ensures a stable and precise output voltage.
  • Low Power Consumption: Contributes to extended battery life in portable devices.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Small Package: Allows for compact designs and integration into space-constrained applications.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic output capacitors.

Benefits:

  • Improved Battery Life: Low quiescent current minimizes power loss, extending the operational time of battery-powered devices.
  • Enhanced System Stability: Precise voltage regulation ensures consistent performance of downstream components.
  • Increased System Reliability: Overcurrent protection prevents damage from short circuits or overload conditions.
  • Simplified Design: Minimal external components required simplifies circuit design and reduces PCB space.
  • Reduced Noise: Stable output voltage minimizes noise and ripple, improving the performance of sensitive analog circuits.
  • Compact Solution: Small package size enables integration into miniature devices.

Additional Details:

The XC6215P162HR operates with an input voltage range of typically 1.8V to 6.0V and delivers a fixed output voltage of 1.6V. It is available in a small, thermally efficient package, suitable for surface mounting. The device incorporates built-in overcurrent protection and thermal shutdown circuitry for enhanced robustness. The low dropout voltage characteristic allows the regulator to maintain a stable output voltage even when the input voltage approaches the output voltage level. This LDO regulator is designed for use with ceramic capacitors, ensuring stable operation and reducing the size and cost of external components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess