EN
  • EN
  • DE

XC6215P302HRW

Part No XC6215P302HRW
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414120-XC6215P302HRW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6215P302HRW CAD Model

Description

The XC6215P302HRW is a low-dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed for applications requiring stable and efficient voltage regulation, particularly in battery-powered and portable devices. This regulator provides a fixed output voltage of 3.0V with high accuracy and low quiescent current, maximizing battery life.

Applications:

  • Mobile Phones: Power management for various sub-systems requiring a regulated 3.0V supply.
  • Wireless Communication Devices: Voltage regulation for RF transceivers and other sensitive components.
  • Portable Audio Players: Stable power supply for audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Providing regulated power to image sensors and processing units.
  • Wearable Devices: Power management in smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Supplying power to microcontrollers, sensors, and communication modules in IoT applications.

Features:

  • Fixed Output Voltage: Provides a stable 3.0V output.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operational time in battery-powered devices.
  • Stable Voltage Supply: Ensures consistent performance of connected components by providing a regulated 3.0V output.
  • Protection Against Overloads: Overcurrent and short circuit protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing PCB area.
  • High Efficiency: Low dropout voltage improves efficiency, particularly when the input voltage is close to the output voltage.
  • Suitable for Portable Devices: Small package size and low power consumption make it ideal for portable applications.

Additional Details:

The XC6215P302HRW operates with an input voltage range typically from 1.8V to 6.0V. It is optimized for use with ceramic capacitors, providing stable operation and reducing the overall solution size. This LDO regulator is available in a small package suitable for surface mount technology (SMT). It's designed to maintain output voltage stability even under varying load conditions and temperature fluctuations. The integrated protection features help to prevent damage to the regulator and the connected circuitry, making it a reliable choice for various applications requiring a 3.0V regulated supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess