EN
  • EN
  • DE

XC6216C201ER

Part No XC6216C201ER
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Voltage Regulators with Stand-by Function - Input Voltage: 28V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414136-XC6216C201ER
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6216C201ER CAD Model

Description

The XC6216C201ER is a highly accurate and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable output voltage of 2.0V, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Smartphones: Power management for low-voltage peripherals and components.
  • Wearable Devices: Voltage regulation for sensors, microcontrollers, and displays in smartwatches and fitness trackers.
  • IoT Devices: Power supply for sensors, communication modules, and low-power microcontrollers.
  • Portable Medical Devices: Providing stable voltage for sensitive electronic components in diagnostic and monitoring equipment.
  • Wireless Communication Modules: Voltage regulation for RF transceivers and other critical circuits.
  • Low-Voltage Microcontrollers: Powering microcontrollers requiring a stable 2.0V supply.

Features:

  • Fixed Output Voltage: Provides a stable 2.0V output.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operational time in battery-powered devices.
  • Stable Voltage Supply: Ensures consistent performance of connected components by providing a regulated 2.0V output.
  • Protection Against Overloads: Overcurrent and short circuit protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing PCB area.
  • High Efficiency: Low dropout voltage improves efficiency, particularly when the input voltage is close to the output voltage.
  • Suitable for Portable Devices: Small package size and low power consumption make it ideal for portable applications.

Additional Details:

The XC6216C201ER operates with an input voltage range of typically 2.0V to 6.0V. It is optimized for use with ceramic capacitors, providing stable operation and reducing the overall solution size. This LDO regulator is available in a small package suitable for surface mount technology (SMT). It is designed to maintain output voltage stability even under varying load conditions and temperature fluctuations. The integrated protection features help to prevent damage to the regulator and connected circuitry, making it a reliable choice for various applications requiring a 2.0V regulated supply.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9127 $62.2143
21+ $5.6722 $119.1162
32+ $5.4943 $175.8176
44+ $5.3176 $233.9744
57+ $5.1398 $292.9686
76+ $4.6085 $350.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess