EN
  • EN
  • DE
  • IT

XC6216D501PR-G

Part No XC6216D501PR-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Voltage Regulators with Stand-by Function - Input Voltage: 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281736-XC6216D501PR-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6216D501PR-G CAD Model

Description

The XC6216D501PR-G is a highly accurate, low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output voltage. This LDO regulator is commonly used in portable devices, battery-powered equipment, and other applications requiring efficient power management.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage levels.
  • Battery-Powered Equipment: Provides a stable voltage supply for sensitive electronic components in battery-operated devices.
  • Microcontroller Power Supplies: Regulates the voltage supplied to microcontrollers to ensure stable and reliable operation.
  • Memory Devices: Provides a clean and regulated voltage supply for memory ICs.
  • Wireless Communication Devices: Used in RF modules and other wireless communication equipment.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short Circuit Protection: Protects the regulator and connected circuits from damage in the event of a short circuit.
  • Over Current Protection: Limits the output current to prevent overheating and damage.
  • Small Package: Available in compact packages for space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes battery drain, extending battery life.
  • Stable Output Voltage: Provides a clean and stable voltage supply for sensitive electronic components.
  • Simplified Design: Easy to integrate into existing circuits.
  • Improved Reliability: Short circuit and over current protection enhance the reliability of the regulator and connected circuits.
  • Compact Size: Small package allows for dense circuit layouts.

Additional Details:

The XC6216D501PR-G is typically available in a SOT-25 or similar small surface-mount package. Key specifications include output voltage, input voltage range, dropout voltage, output current, and quiescent current. It is crucial to consult the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in any design. Proper input and output capacitors are recommended to ensure stable operation. This LDO regulator is ideal for applications requiring a stable and efficient voltage supply with low dropout voltage and low quiescent current.

You May Also Be Interested in

Texas Instruments
FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 10MSOP
Lowest to $2.3830
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 605W Class-D 44-Pin HTSSOP EP T/R / 600W Mono PurePath Ultra-HD Analog-Input | IC AUDIO AMP CLASS D 44HTSSOP
Lowest to $5.8544
TDK Corporation
SMD Inductors For Power Line | FIXED IND 1UH 2.7A 50 MOHM SMD
Lowest to $0.5485
Texas Instruments
2.8-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL
Need more? Email Us
NEC
16-/8- Bit Microprocessor
Need more? Email Us
Zilog
Z8 Encore-R Motor Control Flash MCUs
Lowest to $9.6823
STMicroelectronics
HIGH SIDE SMART POWER SOLID STATE RELAY
Need more? Email Us
Texas Instruments
450mA 14W Constant Current Buck LED Driver Micro-Module
Lowest to $10.3105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess