EN
  • EN
  • DE

XC6219C182MRN

Part No XC6219C182MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414283-XC6219C182MRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6219C182MRN CAD Model

Description

The XC6219C182MRN is a low dropout (LDO) regulator from Torex Semiconductor Ltd. This regulator is designed to provide a stable and precise 1.8V output voltage, making it ideal for powering sensitive digital circuits and microcontrollers. It operates with a low quiescent current, extending battery life in portable applications.

Applications:

  • Mobile Phones and Smartphones: Powering core logic and memory components.
  • Wireless Communication Devices: Regulating voltage for low-power RF transceivers.
  • Portable Audio Players: Supplying stable power for digital signal processors and audio codecs.
  • Digital Cameras and Camcorders: Powering microcontrollers and image sensors.
  • Wearable Devices (Smartwatches, Fitness Trackers): Regulating voltage for low-power microcontrollers and sensors.
  • IoT (Internet of Things) Devices: Providing stable power for microcontrollers and communication modules.
  • Battery-Powered Microcontrollers: Serving as a dedicated 1.8V regulator for low-power microcontrollers.
  • Bluetooth Modules: Powering Bluetooth Low Energy (BLE) chips.
  • GPS Devices: Regulating voltage for GPS receivers.
  • RF Modules: Powering RF front-end components.

Features:

  • Input Voltage Range: 1.8V to 6.0V
  • Output Voltage: 1.8V (Fixed)
  • Output Voltage Accuracy: ±2%
  • Low Dropout Voltage: Typically 150mV at 300mA
  • Low Quiescent Current: Typically 2.0μA
  • Overcurrent Protection (OCP)
  • Short Circuit Protection (SCP)
  • Thermal Shutdown Protection (TSD)
  • Small Package: SOT-25 (marking: CE2)
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable and Precise Output Voltage: Ensures reliable operation of sensitive digital circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Protection Features: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small SOT-25 package is ideal for space-constrained applications.
  • High Accuracy: Provides a precisely regulated 1.8V supply.
  • Wide Input Voltage Range: Accommodates various power sources.

Additional Details:

The XC6219C182MRN is fabricated using a CMOS process to achieve low power consumption and high accuracy. The integrated protection circuits ensure robust performance and prevent damage due to overcurrent, short circuits, or excessive temperature. The fixed 1.8V output simplifies design and eliminates the need for external voltage dividers. Available in a compact SOT-25 package, this LDO regulator is an excellent choice for portable and space-sensitive applications requiring a stable and efficient 1.8V supply.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess