EN
  • EN
  • DE

XC62AP3002MR

Part No XC62AP3002MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407585-XC62AP3002MR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62AP3002MR CAD Model

Description

The XC62AP3002MR is a 3.0V fixed output voltage LDO (Low Dropout) regulator from Torex Semiconductor Ltd. It is designed to provide a stable and clean power supply for various electronic circuits. The regulator is characterized by its low quiescent current, high ripple rejection, and excellent load transient response, making it suitable for battery-powered and noise-sensitive applications.

Applications

  • Mobile Devices: Powering microcontrollers, sensors, and other low-power components in smartphones and tablets.
  • Wireless Communication Equipment: Regulating voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Portable Audio Devices: Providing a clean power supply for audio amplifiers and digital signal processors.
  • Wearable Electronics: Powering sensors, displays, and communication modules in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Regulating voltage for sensors, microcontrollers, and communication modules in connected devices.

Features

  • Fixed Output Voltage: Provides a stable and accurate 3.0V output voltage.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean output.
  • Excellent Load Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.

Benefits

  • Stable and Reliable Power Supply: Ensures consistent performance of electronic circuits.
  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Clean Output Voltage: High ripple rejection minimizes noise and interference in sensitive applications.
  • Protection Against Overload Conditions: Overcurrent and short circuit protection features enhance system reliability.
  • Simplified Design: Requires minimal external components for operation.

Additional Details

The XC62AP3002MR is available in a small SOT-25 package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range. The regulator's internal circuitry includes protection features such as overcurrent protection and short circuit protection, ensuring reliable operation under various conditions. This LDO regulator provides a stable and efficient power supply solution for a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Bosch Sensortec
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess