EN
  • EN
  • DE

XC62ER4002MR

Part No XC62ER4002MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407641-XC62ER4002MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62ER4002MR CAD Model

Description

The XC62ER4002MR is a highly precise and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage, making it suitable for battery-powered devices and applications where efficiency is critical.

Applications

  • Mobile Phones: Power management for various components.
  • Wireless Communication Devices: Regulating voltage for RF modules and microcontrollers.
  • Wearable Devices: Powering sensors and processors in smartwatches and fitness trackers.
  • IoT Devices: Providing stable voltage to low-power microcontrollers and sensors.
  • Portable Medical Devices: Ensuring reliable operation of sensitive medical equipment.

Features

  • Low Dropout Voltage: Operates with minimal difference between input and output voltage, maximizing efficiency.
  • High Accuracy: Delivers a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby and operation.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit, preventing damage.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Enable/Disable Function: Allows the regulator to be turned on or off, further reducing power consumption.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Output Voltage: Ensures reliable operation of connected components, even with fluctuating input voltage.
  • Protection Against Damage: Overcurrent and short circuit protection prevent damage to the regulator and connected circuitry.
  • Reduced Power Consumption: Low dropout voltage and enable/disable function minimize overall power consumption.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details

The XC62ER4002MR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 4.0V. It is available in a small package such as SOT-25. The regulator also features a built-in soft-start circuit to minimize inrush current during startup, further enhancing its reliability and reducing stress on the power source. Its high accuracy and low noise performance make it suitable for sensitive analog and digital circuits. This LDO regulator is an ideal choice for applications requiring high efficiency, stable voltage regulation, and robust protection features.

You May Also Be Interested in

NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $90.9990

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess