EN
  • EN
  • DE

XC62ER4502MR

Part No XC62ER4502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407642-XC62ER4502MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62ER4502MR CAD Model

Description

The XC62ER4502MR is a low dropout (LDO) regulator from Torex Semiconductor Ltd., designed to provide a stable and accurate 4.5V output voltage with minimal power loss. It is particularly well-suited for battery-powered applications and other systems where efficiency and size are critical factors.

Applications

  • Smartphones and Tablets: Powering core logic and peripheral components.
  • Portable Media Players: Regulating voltage for audio and video processing circuits.
  • Digital Cameras: Providing stable power to image sensors and processors.
  • GPS Devices: Ensuring reliable operation of navigation circuitry.
  • Handheld Gaming Consoles: Powering the display and processing units.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise 4.5V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short Circuit Protection: Protects the regulator and connected circuits from damage.
  • Overcurrent Protection: Limits the output current to prevent damage from overloads.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Enable/Disable Function: Allows the regulator to be turned on or off to conserve power.

Benefits

  • Extended Battery Life: The low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Improved System Reliability: The stable 4.5V output voltage ensures reliable operation of connected components.
  • Enhanced Protection: Short circuit, overcurrent, and thermal shutdown protection features prevent damage to the regulator and connected circuits.
  • Reduced Power Consumption: The enable/disable function allows the regulator to be turned off when not needed, further reducing power consumption.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The XC62ER4502MR typically operates with an input voltage range of 1.8V to 6.0V. The specific dropout voltage will depend on the output current, but it is designed to be low to maximize efficiency. It is available in a small package such as SOT-25. The regulator incorporates soft-start circuitry to limit inrush current during startup. This helps to prevent voltage droop and ensures a smooth power-up sequence. The high accuracy and low noise performance of the XC62ER4502MR make it suitable for sensitive analog and digital circuits. This LDO regulator is an excellent choice for applications requiring stable voltage regulation, high efficiency, and comprehensive protection features.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess