EN
  • EN
  • DE

XC62FP2502PR

Part No XC62FP2502PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407675-XC62FP2502PR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC62FP2502PR CAD Model

Description

The XC62FP2502PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate output voltage while maintaining low power consumption. It is ideally suited for portable and battery-powered applications where efficiency and space are at a premium.

Applications:

  • Mobile Phones: Powering various components in smartphones and feature phones, such as displays, memory, and processors.
  • Wireless Communication Devices: Providing a stable voltage source for RF modules, Bluetooth devices, and other wireless transceivers.
  • Portable Audio Players: Supplying power to audio amplifiers, DACs, and digital signal processors in portable music players.
  • Wearable Electronics: Regulating voltage for microcontrollers, sensors, and displays in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing stable and efficient power to sensors, microcontrollers, and communication modules in low-power IoT applications.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable output voltage, typically within ±2%.
  • Low Power Consumption: Minimizes power waste, extending battery life in portable devices.
  • Small Package: Available in compact packages such as SOT-25 and USP-3, making it suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Disables the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing the size and cost of external components.

Benefits:

  • Extended Battery Life: Low power consumption helps to maximize the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent, short circuit, and thermal shutdown protections enhance system robustness and prevent damage.
  • Reduced Board Space: Small package options minimize the footprint on the PCB, enabling more compact designs.
  • Stable and Accurate Power Supply: High accuracy ensures consistent performance of connected circuits.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for external components and simplifies the design process.

Additional Details:

The XC62FP2502PR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.5V. It is available in various package options. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. It is RoHS compliant and lead-free.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1733 $58.0555
815+ $0.1421 $115.8115
1,265+ $0.1374 $173.8110
1,725+ $0.1340 $231.1500
2,235+ $0.1294 $289.2090
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess