EN
  • EN
  • DE

XC62FP3302PR

Part No XC62FP3302PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407703-XC62FP3302PR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian XC62FP3302PR CAD Model

Description

The XC62FP3302PR is a highly precise and low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even with fluctuating input voltage and load conditions. This series utilizes a CMOS process, contributing to its low dropout voltage and excellent transient response. The XC62FP3302PR offers a fixed output voltage of 3.3V and is suitable for a wide range of portable and battery-powered applications.

Applications

  • Smartphones and mobile devices: Powering core logic, memory, and peripheral components.
  • Wearable electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Powering sensors, microcontrollers, and communication modules.
  • Portable medical devices: Providing stable power for critical medical equipment.
  • Wireless communication modules: Regulating power for Bluetooth, Wi-Fi, and other wireless chips.

Features

  • Low Dropout Voltage: Ensures efficient operation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Overcurrent Protection: Protects the regulator and connected components from damage.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • CMOS Process: Offers excellent efficiency and low quiescent current.
  • Fixed Output Voltage: 3.3V

Benefits

  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Stable System Performance: Precise voltage regulation ensures reliable operation of connected components.
  • Protection Against Damage: Overcurrent and short circuit protection enhance system reliability.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Reduced BOM Cost: Integrated protection features may eliminate the need for external protection components.

Additional Details

The XC62FP3302PR operates over a wide input voltage range. It also incorporates a chip enable function, allowing the output to be turned on and off externally, further reducing power consumption when the regulator is not needed. The device typically comes in a SOT-25 package. For specific details on operating temperature range, maximum input voltage, and other specifications, refer to the official Torex Semiconductor datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2316 $50.9520
530+ $0.1900 $100.7000
815+ $0.1841 $150.0415
1,125+ $0.1781 $200.3625
1,455+ $0.1722 $250.5510
1,945+ $0.1544 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess