EN
  • EN
  • DE

XC62FP3502MRN

Part No XC62FP3502MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407706-XC62FP3502MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3502MRN CAD Model

Description

The XC62FP3502MRN is a low dropout (LDO) regulator from Torex Semiconductor, designed for applications requiring stable voltage regulation and low power consumption. It provides a fixed 3.5V output voltage. The 'N' suffix may indicate a specific packaging or other minor variations compared to the XC62FP3502MR. It features built-in protection circuits to safeguard against overcurrent and short circuits.

Applications

  • Portable Audio Players: Powering the audio amplifier and digital signal processor.
  • GPS Devices: Providing stable voltage for the GPS receiver and navigation circuitry.
  • Memory Cards: Regulating power for SD cards, microSD cards, and other memory storage devices.
  • Remote Controls: Powering the microcontroller and infrared transmitter.
  • Low-Power Microcontrollers: Providing a regulated voltage source for various microcontroller applications.

Features

  • Low Dropout Voltage: Enables efficient operation even with a small voltage difference between input and output.
  • High Output Voltage Accuracy: Maintains a stable and precise 3.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Enable/Disable Function: Allows for external control of the regulator's output.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Increased Battery Life: Low power consumption extends battery life in portable applications.
  • Improved System Reliability: Protection features enhance the robustness of the system.
  • Reduced Board Space: Small package size allows for a more compact and efficient design.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces component count.

Additional Details

The XC62FP3502MRN is built using a CMOS process, contributing to its low power consumption and high efficiency. The regulator is typically available in a SOT-25 package. For comprehensive technical specifications such as input voltage range, operating temperature, and detailed performance characteristics, refer to the official datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess