EN
  • EN
  • DE

XC62FP3502PRN

Part No XC62FP3502PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407708-XC62FP3502PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3502PRN CAD Model

Description

The XC62FP3502PRN is a 3.5V fixed output voltage LDO regulator from Torex Semiconductor. The LDO is designed to have low power consumption and provide a stable voltage supply. The 'N' at the end of the part number likely signifies a minor variation in packaging or specifications.

Applications

  • Smart Sensors: Voltage regulation for sensors used in environmental monitoring or industrial applications.
  • Handheld Scanners: Powering the scanning engine and processing circuitry.
  • Security Systems: Maintaining stable voltage for alarm systems and security cameras.
  • Remote Controls: Powering the microcontroller and IR transmitter.
  • Portable Instrumentation: Ensuring accurate voltage for measurement equipment.

Features

  • Low Dropout Voltage: Allows operation with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable 3.5V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator output in the event of a short circuit.
  • Enable Pin: Allows the regulator to be enabled or disabled for power saving.
  • Small Package Size: Suitable for compact designs.

Benefits

  • Prolonged Battery Life: Low power consumption maximizes battery life in portable devices.
  • Stable Operation: Precise voltage regulation ensures reliable system performance.
  • Protection Against Faults: Overcurrent and short circuit protection prevent damage to the regulator and the load.
  • Space Saving Design: Small package reduces board space requirements.

Additional Details

The XC62FP3502PRN likely utilizes a CMOS process for efficient operation. It is typically available in a small outline package, like SOT-25. Refer to the official Torex Semiconductor Ltd. datasheet for detailed specifications regarding input voltage range, operating temperature, and specific package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess