EN
  • EN
  • DE

XC62FP5002PR

Part No XC62FP5002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407737-XC62FP5002PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP5002PR CAD Model

Description

The XC62FP5002PR is a highly efficient, low-dropout (LDO) regulator from Torex Semiconductor. It's designed to provide a stable 5.0V output voltage, making it ideal for a broad spectrum of portable and battery-powered devices. This regulator is known for its low quiescent current, compact size, and integrated protection features, ensuring optimal performance and reliability in various applications.

Applications:

  • Smartphones: Regulating power to critical components that require a stable 5.0V supply.
  • Tablets: Providing a clean and stable power source for internal circuitry.
  • Portable Media Players: Ensuring consistent performance for audio and video playback.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearable electronics.
  • Wireless Modules: Supplying a stable voltage for Bluetooth, Wi-Fi, and other RF communication modules.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication interfaces in IoT applications.
  • Digital Cameras: Providing a stable power supply for image sensors and processing units.

Features:

  • Fixed Output Voltage: Delivers a precise and stable 5.0V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage to the regulator and connected components in the event of a short circuit.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package: Available in compact packages such as SOT-25 or DFN for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption translates to longer operating times for battery-powered devices.
  • Stable Output Voltage: Ensures reliable and consistent performance of connected components.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features safeguard the regulator and application circuit.
  • Compact Design: Small package size saves valuable board space, allowing for smaller and more efficient product designs.
  • Simplified Implementation: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Provides a stable and protected power supply, enhancing overall system reliability.

Technical Specifications: The XC62FP5002PR typically operates with an input voltage range of 1.8V to 6.0V. The dropout voltage is typically around 200mV at a load current of 100mA. The quiescent current is very low, often in the microampere range, contributing to increased power efficiency. It is commonly available in a SOT-25 or similar small outline package. Always consult the manufacturer's datasheet for complete and accurate specifications, including maximum input voltage, output current limits, and thermal characteristics.

You May Also Be Interested in

Qualcomm
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2412 $50.6520
510+ $0.1979 $100.9290
785+ $0.1917 $150.4845
1,080+ $0.1855 $200.3400
1,395+ $0.1794 $250.2630
1,870+ $0.1608 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess