EN
  • EN
  • DE

XC6365A283MR

Part No XC6365A283MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414687-XC6365A283MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6365A283MR CAD Model

Description

The XC6365A283MR is a voltage detector manufactured by Torex Semiconductor Ltd. These detectors are characterized by high accuracy and low power consumption, making them suitable for a variety of applications where precise voltage monitoring is crucial. The XC6365 series is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a pre-defined threshold.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting the device during power-up or voltage drops.
  • Power Management Systems: Monitoring voltage levels to prevent damage from undervoltage conditions.
  • Battery-Powered Devices: Detecting low battery conditions to trigger power-saving modes or initiate safe shutdown procedures.
  • Industrial Control Systems: Ensuring stable operation of sensitive electronic components by monitoring power supply voltage.
  • Consumer Electronics: Protecting electronic devices from damage due to unstable power sources.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring, ensuring reliable reset signals.
  • Low Power Consumption: Minimizes current drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages, such as SOT-23 or similar, for space-saving designs.
  • Hysteresis: Built-in hysteresis prevents chattering and ensures stable operation.
  • Open Drain Output: Allows for flexible interfacing with various microcontroller and system architectures.
  • Wide Operating Voltage Range: Accommodates various voltage levels in different applications.

Benefits

  • Enhanced System Reliability: Prevents system malfunction due to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.
  • Compact Design: Saves valuable board space, enabling smaller and more efficient designs.

Additional Details

The XC6365A283MR features a detection voltage of 2.8V. The device typically operates within a wide temperature range, making it suitable for various environmental conditions. The open drain output allows for flexible connection with pull-up resistors to match the voltage levels of the connected microcontroller or system. The hysteresis characteristic ensures stable operation by preventing the output from oscillating when the input voltage is near the threshold. Refer to the Torex Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess