EN
  • EN
  • DE

XC6366A152MR

Part No XC6366A152MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414698-XC6366A152MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6366A152MR CAD Model

Description

The XC6366A152MR is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a specific threshold. This function is crucial for preventing system malfunction due to undervoltage conditions during power-up, power-down, or brownout scenarios.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller initialization and operation by resetting the device during power-up or voltage drops.
  • Power Supply Monitoring: Protects sensitive electronic components by monitoring voltage levels in power supplies.
  • Battery-Powered Devices: Detects low battery conditions, triggering power-saving modes or a controlled shutdown.
  • Real-Time Clock (RTC) Backup: Maintains RTC operation by switching to a backup power source when the main power fails.
  • Data Logging Systems: Prevents data corruption by ensuring stable voltage during data storage operations.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable reset functionality.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Available in compact packages like SOT-23, suitable for space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation around the threshold voltage.
  • Open Drain Output: Offers flexible interfacing with various microcontroller and digital logic circuits.
  • Wide Operating Temperature Range: Designed for use in diverse environmental conditions.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.
  • Compact Footprint: Saves valuable board space, enabling smaller and more efficient product designs.

Additional Details

The XC6366A152MR typically detects voltage levels around 1.5V. The open-drain output requires an external pull-up resistor. The hysteresis feature stabilizes operation by preventing output chattering near the threshold. Refer to the Torex Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess