EN
  • EN
  • DE

LM4128CMF-2.5

Part No LM4128CMF-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Parts Input Voltage (V) 2.9V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199746-LM4128CMF-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128CMF-2.5 CAD Model

Description

Product Overview: LM4128CMF-2.5 Precision Voltage Reference

The LM4128CMF-2.5 is a high-precision voltage reference component developed by Texas Instruments, designed to provide a stable 2.5V output with minimal variance over temperature and operating conditions. This device is part of the LM4128 series of precision voltage references that offer excellent accuracy and low power consumption, making them ideal for a wide range of applications including data conversion, power management, and instrumentation.

Key Features

  • Output Voltage: The LM4128CMF-2.5 provides a fixed 2.5V output, which is a common reference voltage used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: This device offers an initial accuracy of ±0.1% (max) and temperature coefficient of 20ppm/°C (max), ensuring reliable performance across varying temperatures.
  • Low Dropout Voltage: With a low dropout voltage, the LM4128CMF-2.5 can maintain its output accuracy even when the supply voltage is close to the output voltage.
  • Stable with Capacitive Loads: The device is designed to be stable without an output capacitor or with capacitive loads up to 10μF, providing flexibility in design and application.
  • Extended Operating Temperature Range: It operates over an industrial temperature range of −40°C to 125°C, suitable for harsh environments.
  • Small Package: The LM4128CMF-2.5 comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

The LM4128CMF-2.5 is versatile and can be used in various applications, including:

  • Precision data systems
  • Battery-powered and portable devices
  • Automotive electronics
  • Industrial and process control systems
  • Healthcare and medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4128CMF-2.5 is no exception. This product is manufactured to the highest standards, ensuring consistent performance for critical applications where precision is paramount.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the LM4128CMF-2.5 datasheet available on the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7685 $51.9165
22+ $4.7332 $104.1304
33+ $4.5853 $151.3149
46+ $4.4373 $204.1158
59+ $4.2894 $253.0746
79+ $3.8457 $303.8103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess