EN
  • EN
  • DE

XC6366A162MR

Part No XC6366A162MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414699-XC6366A162MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6366A162MR CAD Model

Description

The XC6366A162MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device monitors the supply voltage and outputs a reset signal when the voltage falls below a pre-defined threshold. This functionality is crucial in preventing erroneous operation of microcontrollers and other digital circuits during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Resets a microcontroller during power-on or when the supply voltage falls below the operating range.
  • Power Supply Monitoring: Monitors voltage stability in power supplies to protect sensitive components.
  • Battery-Powered Devices: Detects low battery conditions to trigger power-saving modes or initiate a safe shutdown.
  • Real-Time Clocks (RTC): Ensures proper operation of RTCs by resetting them when the voltage is unstable.
  • Memory Protection: Prevents data corruption in memory devices during voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring to ensure reliable reset signals.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Available in compact packages like SOT-23 for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation around the threshold voltage.
  • Open Drain Output: Facilitates flexible interfacing with various microcontroller and logic circuits.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Increased System Reliability: Prevents system crashes and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.
  • Compact Footprint: Saves valuable board space, enabling smaller and more efficient product designs.

Additional Details

The XC6366A162MR typically has a detection voltage around 1.6V. Its open-drain output requires an external pull-up resistor. The hysteresis characteristic ensures stable operation by preventing the output from chattering when the input voltage is near the threshold. For specific electrical characteristics, timing diagrams, and application notes, refer to the official datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess