EN
  • EN
  • DE

XC6368A503MRN

Part No XC6368A503MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414758-XC6368A503MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6368A503MRN CAD Model

Description

The XC6368A503MRN is a voltage detector manufactured by Torex Semiconductor Ltd. This IC is designed to monitor the input voltage and provide a reset signal when the voltage falls below a predefined threshold. This function is vital in protecting microcontrollers and other sensitive electronic components from operating under unstable voltage conditions, thus preventing data corruption and ensuring system reliability.

Applications

  • Microcontroller Reset Circuits: Used to reliably reset microcontrollers during power-up, power-down, or brown-out situations.
  • Power Supply Monitoring: Monitors the stability of power supplies and triggers alerts or protective measures when undervoltage occurs.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Provides voltage monitoring in industrial applications, ensuring safe and reliable operation of equipment.
  • Consumer Electronics: Protects consumer electronic devices from voltage fluctuations, ensuring consistent performance.

Features

  • Low Power Consumption: Minimizes current draw, making it suitable for battery-operated devices.
  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal error margin.
  • Compact Package: Typically available in small surface-mount packages like SOT-23, saving board space.
  • Adjustable Reset Delay Time (Potential): Some versions may offer adjustable reset delay for customized system behavior.
  • Open Drain N-Channel Output: Allows flexible interfacing with various logic circuits.

Benefits

  • Prevents Data Corruption: Resets the microcontroller before it can operate with an unstable voltage supply, protecting data integrity.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Improves System Reliability: Ensures stable and reliable operation by preventing malfunctions caused by voltage fluctuations.
  • Reduces System Cost: Integrated functionality minimizes the need for external components.
  • Simplifies Design: Easy integration into existing circuits streamlines the design process.

Additional Details

The XC6368A503MRN has a detection voltage of approximately 5.0V. It is usually provided in a small SOT-23 package. An external pull-up resistor is needed for the N-channel open drain output. Operating temperature ranges are normally wide. The 'N' suffix indicates it is likely a lead-free or environmentally compliant version.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess