EN
  • EN
  • DE

XC6368E331MR

Part No XC6368E331MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414765-XC6368E331MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6368E331MR CAD Model

Description

The XC6368E331MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. Its primary function is to monitor the input voltage and issue a reset signal when the voltage drops below a specific threshold. This ensures that microcontrollers and other voltage-sensitive electronic components are protected from operating under unstable conditions, preventing data corruption and system malfunctions.

Applications

  • Microcontroller Reset Circuits: Generates a reliable reset signal for microcontrollers during power-up, power-down, and brown-out events.
  • Power Supply Monitoring: Monitors the stability of power supplies and triggers protective measures when undervoltage is detected.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and ensure optimal performance.
  • Industrial Control Systems: Provides voltage monitoring and protection in industrial control circuits, enhancing system reliability.
  • Consumer Electronics: Protects electronic devices from voltage fluctuations, ensuring consistent and reliable operation.

Features

  • Ultra-Low Power Consumption: Minimizes current drain, making it suitable for battery-powered applications.
  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal deviation from the specified threshold.
  • Compact Package Size: Available in space-saving packages, typically SOT-23, allowing for dense circuit designs.
  • Adjustable Reset Delay Time (Possible): Certain versions might offer adjustable reset delay options for customized system behavior.
  • N-Channel Open Drain Output: Provides flexible interfacing with a wide range of logic circuits.

Benefits

  • Prevents Data Corruption: Resets the microcontroller before it can operate with an unstable voltage supply, safeguarding data integrity.
  • Extends Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Increases System Reliability: Guarantees stable system operation by preventing malfunctions caused by voltage drops.
  • Reduces Component Count: Integrated functionality minimizes the need for external components, reducing system complexity.
  • Simplifies Circuit Design: Easy integration simplifies the design process and reduces development time.

Additional Details

The XC6368E331MR has a detection voltage of approximately 3.3V. It comes in a small SOT-23 package. An external pull-up resistor is needed for the open drain output. The device operates across a broad temperature range.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess