EN
  • EN
  • DE

XC6372A331PRN

Part No XC6372A331PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414828-XC6372A331PRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6372A331PRN CAD Model

Description

The XC6372A331PRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor the input voltage and generate a reset signal when the voltage drops below a certain threshold. It plays a crucial role in ensuring the stability and reliability of electronic devices by preventing malfunction or data corruption during voltage fluctuations.

Applications

  • Microcontroller Reset: Resetting microcontrollers during power-up or brown-out conditions to ensure proper initialization.
  • Memory Protection: Preventing data corruption in memory devices (SRAM, EEPROM) by disabling write operations when the voltage is low.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and signaling a fault condition if the voltage drops below a specified level.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and ensure optimal performance.
  • Industrial Control Systems: Providing a reliable reset signal for critical control systems during power disturbances.

Features

  • High-Accuracy Voltage Detection: Precise monitoring of voltage levels for reliable operation.
  • Ultra-Low Power Consumption: Minimizes battery drain in portable devices, extending operating life.
  • Small Package Size: Compact footprint for space-constrained applications.
  • N-Channel Open Drain Output: Flexible output configuration for compatibility with various logic levels.
  • Hysteresis: Prevents oscillation during voltage transitions, ensuring stable operation.

Benefits

  • Improved System Reliability: Provides a stable and predictable reset signal, enhancing the overall reliability of the system.
  • Data Protection: Prevents data corruption by disabling write operations to memory devices during low-voltage conditions.
  • Extended Battery Life: Ultra-low power consumption prolongs the battery life of portable devices.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC6372A331PRN has a detection voltage of 3.3V. It consumes very little current, typically in the microampere range. The open-drain output allows for flexible pull-up resistor selection. The integrated hysteresis helps to prevent false resets due to noise or minor voltage fluctuations. This voltage detector is commonly used in battery-powered devices, industrial control systems, and automotive applications. The typical operating temperature range is from -40°C to +85°C. The device is usually available in a SOT-25 or similar small package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess