EN
  • EN
  • DE

XC6375A501PR

Part No XC6375A501PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408004-XC6375A501PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6375A501PR CAD Model

Description

The XC6375A501PR is a voltage detector manufactured by Torex Semiconductor Ltd. This IC is designed to monitor a specific voltage level and issue a reset signal when the voltage falls below a predetermined threshold. This functionality is crucial for safeguarding electronic devices and systems against malfunctions or data corruption resulting from voltage instability or power failures.

Applications

  • Microcontroller Reset: Ensuring a reliable reset for microcontrollers upon power-up or during voltage drops.
  • Memory Protection: Prevents data corruption in memory devices by initiating a reset during undervoltage conditions.
  • Power Management Systems: Monitors voltage levels to optimize power usage and prevent damage from voltage fluctuations.
  • Industrial Control Systems: Enhances the reliability of industrial control equipment by responding to voltage variations.
  • Battery-Powered Devices: Monitors battery voltage to prevent over-discharge and extend battery life.

Features

  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-operated devices.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Built-In Hysteresis: Prevents output oscillations and ensures stable operation.
  • Open Drain Output: Offers flexibility in interfacing with different circuit designs.

Benefits

  • Improved System Reliability: Prevents system failures caused by voltage instability.
  • Data Integrity: Protects critical data from corruption during voltage drops.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The XC6375A501PR is designed for reliable operation across a wide temperature range, making it suitable for diverse environments. The built-in hysteresis prevents chattering around the threshold voltage, ensuring stable output. Its open-drain output allows for flexible connection to various circuits. With a voltage detection threshold of 5.0V, it serves as an essential component in ensuring the robustness and stability of electronic systems. Torex voltage detectors are widely employed in applications where consistent and reliable voltage monitoring is vital for preventing potential issues and maintaining optimal performance.

You May Also Be Interested in

NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess