EN
  • EN
  • DE

XC6401EE19DRM

Part No XC6401EE19DRM
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408084-XC6401EE19DRM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EE19DRM CAD Model

Description

The XC6401EE19DRM is a highly precise and low-power consumption voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. This makes it an essential component in safeguarding microcontrollers, memory devices, and other sensitive electronic components from erratic behavior or data corruption caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuits: Ensuring a clean and reliable reset for microcontrollers upon power-up or brown-out conditions.
  • Memory protection: Preventing data corruption in SRAM, EEPROM, and Flash memory during voltage drops.
  • Power management systems: Monitoring battery voltage levels in portable devices and triggering low-battery warnings or shutdown procedures.
  • Real-time clock (RTC) backup: Maintaining RTC operation during main power failures.
  • Industrial control systems: Monitoring power supply voltages in critical industrial equipment.

Features:

  • High-accuracy voltage detection: Precisely monitors voltage levels with minimal error.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Small package: Available in compact packages for space-constrained designs.
  • Built-in hysteresis: Prevents chattering during voltage transitions.
  • Open drain output: Allows for flexible connection to various logic levels.

Benefits:

  • Improved system reliability: Protects against voltage-related malfunctions and data loss.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system safety: Prevents potentially dangerous conditions caused by unstable voltage levels.
  • Cost-effective solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The XC6401EE19DRM features a detection voltage of 1.9V. It is supplied in a small package, contributing to miniaturization of electronic devices. The device’s open drain output allows for flexible interfacing with various microcontrollers and digital circuits. The hysteresis characteristic of the detector ensures stable operation even in the presence of noisy voltage signals.

Torex Semiconductor's XC6401 series are known for their reliability and performance in demanding applications. The XC6401EE19DRM is a suitable choice for designs requiring precise voltage monitoring, low power consumption, and a small form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess