EN
  • EN
  • DE

XC6401EE25MR

Part No XC6401EE25MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408103-XC6401EE25MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE25MR CAD Model

Description

The XC6401EE25MR is a synchronous step-down DC/DC converter from Torex Semiconductor Ltd, designed to provide efficient power conversion in a compact form factor. Integrating both a control IC and power MOSFETs, it minimizes external components and simplifies the design process. The converter employs a constant frequency PWM (Pulse Width Modulation) control scheme to ensure high efficiency and low output ripple.

Applications

  • Portable Power Devices: Ideal for powering handheld gaming devices, portable DVD players, and other battery-powered gadgets.
  • Smart Home Automation: Can be used in smart sensors, control hubs, and other connected home devices.
  • Camera Modules: Provides stable and efficient power for camera sensors and image processing units.
  • GPS Devices: Powers the core circuitry and communication components in GPS trackers and navigation systems.
  • Audio Equipment: Used in portable speakers, headphones, and digital audio players.

Features

  • Synchronous Rectification: Utilizes MOSFETs as synchronous rectifiers to minimize power loss and increase efficiency.
  • Constant Frequency PWM Control: Offers stable operation and reduces noise.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Small Package: Allows for compact designs, beneficial in space-constrained applications.
  • Low Quiescent Current: Extends battery life by reducing power consumption during idle states.
  • Soft-Start Circuitry: Minimizes inrush current during startup, preventing voltage drops and stress on components.
  • Short-Circuit Protection: Protects the converter and load from damage in the event of a short circuit.
  • Over-Current Protection: Limits the output current to prevent overloading the converter and connected circuitry.
  • Thermal Shutdown Protection: Disables the converter if it overheats, preventing damage and ensuring safe operation.

Benefits

  • High Efficiency: Maximizes battery life and reduces heat dissipation.
  • Compact Solution: Saves valuable board space.
  • Simplified Design: Reduces design time and BOM cost due to fewer external components.
  • Reliable Operation: Integrated protection features ensure robust and dependable performance.
  • Reduced EMI: Constant frequency operation helps minimize electromagnetic interference.
  • Stable Output Voltage: Provides a consistent and regulated voltage supply to connected devices.
  • Extended Battery Life: Low quiescent current contributes to longer runtimes for battery-powered applications.

Additional Details

The XC6401EE25MR typically operates with an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 2.5V. The switching frequency is usually around 3 MHz, allowing for small external inductors and capacitors. It's available in compact packages like the SOT-25 or similar. The efficiency of the converter can reach up to 95% under optimal load conditions. Furthermore, it incorporates a Power Good signal to indicate the output voltage status, ensuring reliable system operation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess