EN
  • EN
  • DE

XC6401EEN1MR

Part No XC6401EEN1MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408166-XC6401EEN1MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EEN1MR CAD Model

Description

The XC6401EEN1MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a highly efficient and compact power solution. This converter integrates a control IC and a coil in a single chip, making it easy to use and minimizing the required external components.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered gadgets.
  • Point-of-load regulation: Providing regulated voltage to specific components on a circuit board.
  • Wearable technology: Smartwatches, fitness trackers, and similar devices where small size and high efficiency are critical.
  • IoT devices: Sensors, data loggers, and other low-power connected devices.

Features:

  • Integrated coil: Simplifies design and reduces the number of external components.
  • Synchronous rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • High efficiency: Minimizes power loss and extends battery life.
  • Small package: Allows for compact designs.
  • Input Voltage Range: Specifies the allowable input voltage range for the converter.
  • Output Voltage: Fixed output voltage of typically 1.8V.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
  • Short Circuit Protection (SCP): Shuts down the converter in case of a short circuit to prevent damage.

Benefits:

  • Reduced board space: The integrated coil and small package minimize the required PCB area.
  • Simplified design: Fewer external components make design and layout easier.
  • Improved efficiency: Synchronous rectification and optimized design minimize power loss, resulting in longer battery life or reduced heat generation.
  • Enhanced reliability: Built-in protection features protect the converter and the load from damage.

The XC6401EEN1MR offers a complete DC/DC conversion solution in a compact and easy-to-use package. Its high efficiency and integrated features make it an ideal choice for a wide range of portable and space-constrained applications. It operates at a high switching frequency enabling the use of small external components. The device also includes a soft-start circuit to minimize inrush current during startup. The EN pin allows for easy enable/disable control, further contributing to power saving when the device is not needed.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess