EN
  • EN
  • DE

XC6401FF20DR

Part No XC6401FF20DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408178-XC6401FF20DR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401FF20DR CAD Model

Description

The XC6401FF20DR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a highly efficient and compact power solution. This converter integrates a control IC and a coil in a single chip, making it easy to use and minimizing the required external components.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered gadgets.
  • Point-of-load regulation: Providing regulated voltage to specific components on a circuit board.
  • Wearable technology: Smartwatches, fitness trackers, and similar devices where small size and high efficiency are critical.
  • IoT devices: Sensors, data loggers, and other low-power connected devices.

Features:

  • Integrated coil: Simplifies design and reduces the number of external components.
  • Synchronous rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • High efficiency: Minimizes power loss and extends battery life.
  • Small package: Allows for compact designs.
  • Input Voltage Range: Specifies the allowable input voltage range for the converter.
  • Output Voltage: Fixed output voltage of typically 2.0V.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
  • Short Circuit Protection (SCP): Shuts down the converter in case of a short circuit to prevent damage.

Benefits:

  • Reduced board space: The integrated coil and small package minimize the required PCB area.
  • Simplified design: Fewer external components make design and layout easier.
  • Improved efficiency: Synchronous rectification and optimized design minimize power loss, resulting in longer battery life or reduced heat generation.
  • Enhanced reliability: Built-in protection features protect the converter and the load from damage.

The XC6401FF20DR offers a complete DC/DC conversion solution in a compact and easy-to-use package. Its high efficiency and integrated features make it an ideal choice for a wide range of portable and space-constrained applications. It operates at a high switching frequency enabling the use of small external components. The device also includes a soft-start circuit to minimize inrush current during startup. The EN pin allows for easy enable/disable control, further contributing to power saving when the device is not needed.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,405+ $0.1236 $173.6580
1,925+ $0.1201 $231.1925
2,500+ $0.1155 $288.7500
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,800 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess