EN
  • EN
  • DE

XC6411P003MR

Part No XC6411P003MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408282-XC6411P003MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6411P003MR CAD Model

Description

The XC6411P003MR is a synchronous step-down DC-DC converter IC produced by Torex Semiconductor Ltd. It is engineered for applications demanding high efficiency and a small solution footprint. The integrated power MOSFETs facilitate efficient power conversion, essential for extending battery life in portable devices.

Applications:

  • Smartphones and Tablets: Used in power management circuits.
  • Portable Media Players: Powers the various components of the device efficiently.
  • Wearable Technology: Suitable for smartwatches and fitness bands.
  • IoT Devices: Powering sensors and communication modules.

Features:

  • Synchronous Rectification: Achieves high efficiency by integrating both high-side and low-side MOSFETs.
  • High Efficiency: Reduces power loss and heat generation.
  • Small Package: Suitable for space-constrained applications.
  • Input Voltage Range: Designed to operate from a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted to suit various load requirements.
  • Soft-Start Function: Minimizes inrush current during startup.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation.
  • Compact Design: Small package allows for integration into compact devices.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability.
  • Flexible Power Supply: Adjustable output voltage provides versatility for different applications.

Detailed Specs: The XC6411 series usually supports an input voltage range of 2.5V to 5.5V. The adjustable output voltage typically ranges from 0.7V to the input voltage. Switching frequencies are usually high, in the MHz range, to enable the use of smaller external components. Package types often include small outlines like SOT-25. The device incorporates a soft-start function to limit inrush current and features overcurrent protection to prevent damage from excessive current draw. The thermal shutdown mechanism ensures the device shuts down when the internal temperature exceeds a safe threshold, preventing thermal damage. The XC6411P003MR is designed to provide an efficient and reliable power solution in a small package.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess