EN
  • EN
  • DE

RD3CYD08VSE

Part No RD3CYD08VSE
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description IGBT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292113-RD3CYD08VSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3CYD08VSE CAD Model

Description

The RD3CYD08VSE is a transient voltage suppressor (TVS) diode manufactured by Renesas Electronics America. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. It provides a fast response time and low clamping voltage, making it suitable for a variety of applications.

Applications

  • Automotive electronics: Protection of ECUs, sensors, and other automotive systems from transient voltage surges.
  • Industrial equipment: Safeguarding industrial control systems, power supplies, and communication interfaces.
  • Telecommunications: Protecting telecom equipment from lightning strikes and ESD events on signal lines.
  • Consumer electronics: Protecting sensitive components in devices such as smartphones, tablets, and laptops.
  • Power supplies: Clamping voltage spikes in power supplies to prevent damage to downstream components.

Features

  • Low clamping voltage: Limits the voltage across protected components during transient events, preventing damage.
  • Fast response time: Quickly clamps transient voltages, ensuring timely protection.
  • High surge capability: Withstands high surge currents without degradation, providing robust protection.
  • Small package size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage caused by transient voltage events, improving the overall reliability of the system.
  • Reduced downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Extended product lifespan: Safeguards electronic components, extending the lifespan of the product.
  • Improved safety: Reduces the risk of electrical hazards caused by transient voltage events.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic equipment from voltage surges.

Additional Details

The RD3CYD08VSE is typically characterized by its standoff voltage, clamping voltage, and peak pulse current. The specific values for these parameters will vary depending on the specific part number. This TVS diode is available in a surface-mount package, which allows for easy assembly onto printed circuit boards. It is designed for unidirectional operation, meaning it only clamps voltage transients in one direction. Its construction and materials provide robust performance in harsh environments.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess