The XC6701D502PR is a high-accuracy voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels and provide a reset signal to a microcontroller or other system components when the voltage drops below a predefined threshold. This helps prevent system malfunctions due to undervoltage conditions. The device features high accuracy and low power consumption, making it suitable for a wide range of applications.
Applications:
- Microcontroller Reset Circuits
- Voltage Monitoring in Battery-Powered Devices
- Power Supply Monitoring
- System Voltage Supervision
- Overvoltage and Undervoltage Detection
Features:
- High-Accuracy Detection Voltage: Ensures reliable voltage monitoring.
- Low Power Consumption: Minimizes power drain in battery-powered applications.
- Small Package: Saves board space.
- Built-In Hysteresis: Prevents oscillations near the detection threshold.
- Open Drain Output: Provides flexibility in interfacing with different circuits.
Benefits:
- System Stability: Prevents system errors due to undervoltage conditions.
- Extended Battery Life: Low power consumption prolongs battery life in portable devices.
- Simplified Design: Easy to integrate into circuit designs.
- Reliable Operation: Provides robust and reliable voltage monitoring.
- Cost-Effective Solution: Offers high performance at a competitive price.
Additional Details:
The XC6701D502PR has a detection voltage of 5.0V. The D502 indicates the specific detection voltage option. The hysteresis voltage is typically a few percent of the detection voltage. The operating temperature range is typically -40°C to +85°C. The device is available in a SOT-25 package. The output is an N-channel open drain output, which requires an external pull-up resistor. The supply voltage range is typically from 1.6V to 6.0V. The XC6701 series offers a variety of detection voltage options to suit different application requirements. The device is RoHS compliant. The quiescent current is typically very low, in the range of a few microamps.