EN
  • EN
  • DE

XC9220C09AMR

Part No XC9220C09AMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 16V Input Voltage, Step-Down DC/DC Controller ICs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842778-XC9220C09AMR
Ultra Librarian 3D Model Ultra Librarian XC9220C09AMR CAD Model

Description

The XC9220C09AMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications that require high efficiency and a small solution size. It integrates key components to simplify the design process and reduce the overall BOM (Bill of Materials) cost.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices where space is limited.
  • IoT Devices: Efficient power conversion for low-power IoT sensors and modules.
  • Wireless Modules: Powering wireless communication modules such as Bluetooth and Wi-Fi.
  • Camera Modules: Providing a stable power supply for camera modules in various applications.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses.
  • Synchronous Rectification: Improves efficiency and reduces heat dissipation by using synchronous rectification.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load conditions.
  • Integrated Switching Transistors: Includes integrated MOSFETs for switching, reducing the need for external components.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection (TSD): Protects the converter from overheating by shutting it down when the temperature exceeds a safe limit.
  • Compact Package: Available in a small package size for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the connected devices.
  • Protection Features: Built-in protection features prevent damage to the converter and the load in fault conditions.
  • Simplified Design: Integrated components reduce external component count and simplify circuit design.

Additional Details:

The XC9220C09AMR operates with a PWM control scheme, delivering stable voltage regulation. It also incorporates a soft-start function to limit inrush current during startup. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess